Vishay Precision Group Photo Transistor, Npn, 570Nm, 5Mm; Wavelength Typ Vishay TEPT5700

Description
PHOTO TRANSISTOR, NPN, 570NM, 5MM; Wavelength Typ:570nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANSISTOR, NPN, 570NM, 5MM; Wavelength Typ:570nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Transistor, Npn, 570Nm, 5Mm; Wavelength Typ Vishay - 78Y9569 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 570Nm, 5Mm; Wavelength Typ Vishay
78Y9569
Photo Transistor, Npn, 570Nm, 5Mm; Wavelength Typ Vishay 78Y9569
PHOTO TRANSISTOR, NPN, 570NM, 5MM; Wavelength Typ:570nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 570NM, 5MM; Wavelength Typ:570nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Photo, Npn, 570Nm, T-1 3/4; Wavelength Typ Vishay - 93K0363 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 570Nm, T-1 3/4; Wavelength Typ Vishay
93K0363
Transistor, Photo, Npn, 570Nm, T-1 3/4; Wavelength Typ Vishay 93K0363
TRANSISTOR, PHOTO, NPN, 570NM, T-1 3/4; Wavelength Typ:570nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 570NM, T-1 3/4; Wavelength Typ:570nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78Y9569
Product Name Photo Transistor, Npn, 570Nm, 5Mm; Wavelength Typ Vishay
Peak Wavelength 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2214QWS/D - Kingbright Corporation
Specs
LED Package: PLCC White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details