Vishay Precision Group Transistor, Photo, Npn, 570Nm, T-1 3/4; Wavelength Typ Vishay TEPT5600

Description
TRANSISTOR, PHOTO, NPN, 570NM, T-1 3/4; Wavelength Typ:570nm; Viewing Angle:20°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 570NM, T-1 3/4; Wavelength Typ:570nm; Viewing Angle:20°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 570Nm, T-1 3/4; Wavelength Typ Vishay - 93K0362 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 570Nm, T-1 3/4; Wavelength Typ Vishay
93K0362
Transistor, Photo, Npn, 570Nm, T-1 3/4; Wavelength Typ Vishay 93K0362
TRANSISTOR, PHOTO, NPN, 570NM, T-1 3/4; Wavelength Typ:570nm; Viewing Angle:20°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 570NM, T-1 3/4; Wavelength Typ:570nm; Viewing Angle:20°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:20mA; Dark Current:3nA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K0362
Product Name Transistor, Photo, Npn, 570Nm, T-1 3/4; Wavelength Typ Vishay
Peak Wavelength 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details