PHOTOTRANSISTOR 750 TO 1010 NM
Phototransistors 870nm Vertical 0805 (2012 Metric)
PHOTOTRANSISTOR 750 TO 1010 NM
| DigiKey | |
|---|---|
| Product Category | Phototransistors |
| Product Number | 751-TEMT7100ITX01DKR-ND |
| Product Name | Phototransistors |
| Phototransistor Type | Phototransistor |
| Package Type | 0805 (2012 Metric) |
| Mounting Option | Surface Mount |