Vishay Precision Group Transistor, Photo, Npn, 850Nm, 0805; Wavelength Typ Vishay TEMT7000X01

Description
TRANSISTOR, PHOTO, NPN, 850NM, 0805; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Collector Current Typ:0.45mA RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 850NM, 0805; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Collector Current Typ:0.45mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, 0805; Wavelength Typ Vishay - 70R1416 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, 0805; Wavelength Typ Vishay
70R1416
Transistor, Photo, Npn, 850Nm, 0805; Wavelength Typ Vishay 70R1416
TRANSISTOR, PHOTO, NPN, 850NM, 0805; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Collector Current Typ:0.45mA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, 0805; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Collector Current Typ:0.45mA RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Photo, Npn, 850Nm, 0805, Full Reel; Wavelength Typ Vishay - 28X3199 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, 0805, Full Reel; Wavelength Typ Vishay
28X3199
Transistor, Photo, Npn, 850Nm, 0805, Full Reel; Wavelength Typ Vishay 28X3199
TRANSISTOR, PHOTO, NPN, 850NM, 0805, FULL REEL; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Transistor Polarity:NPNRoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, 0805, FULL REEL; Wavelength Typ:850nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Transistor Polarity:NPNRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70R1416
Product Name Transistor, Photo, Npn, 850Nm, 0805; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details