Phototransistors 550nm Top View 0805 (2012 Metric)
Phototransistors 550nm Top View 0805 (2012 Metric)
Phototransistors 550nm Top View 0805 (2012 Metric)
Vishay TEMT6200FX01 Phototransistor
Vishay TEMT6200FX01 Phototransistor
Vishay TEMT6200FX01 Phototransistor
SENSOR PHOTO 550NM TOP VIEW 0805
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Phototransistors | Phototransistors | Phototransistors | Phototransistors |
| Product Number | 751-1056-6-ND | 7103853 | 7103853P | TEMT6200FX01 |
| Product Name | Phototransistors | Phototransistors | Phototransistors | Sensors, Transducers - Optical Sensors - Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor | Phototransistor | Phototransistor |
| Package Type | 0805 (2012 Metric) | |||
| Mounting Option | Surface Mount | Surface Mount; Surface Mount | ||
| Peak Wavelength | 550 nm (5500 Å) | 550 nm (5500 Å) | ||
| Spectral Range | 550 nm (5500 Å) | 450 to 610 nm (4500 to 6100 Å) |