Vishay Precision Group Photodiode, Sensor, Ambient Light; Wavelength Typ Vishay TEMT6000X01

Description
PHOTODIODE, SENSOR, AMBIENT LIGHT; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Transistor Case Style:1206; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, SENSOR, AMBIENT LIGHT; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Transistor Case Style:1206; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Sensor, Ambient Light; Wavelength Typ Vishay - 78Y9565 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Sensor, Ambient Light; Wavelength Typ Vishay
78Y9565
Photodiode, Sensor, Ambient Light; Wavelength Typ Vishay 78Y9565
PHOTODIODE, SENSOR, AMBIENT LIGHT; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Transistor Case Style:1206; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes

PHOTODIODE, SENSOR, AMBIENT LIGHT; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Transistor Case Style:1206; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Photo, Npn, 570Nm, 1206, Full Reel; Wavelength Typ Vishay - 29X4197 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 570Nm, 1206, Full Reel; Wavelength Typ Vishay
29X4197
Transistor, Photo, Npn, 570Nm, 1206, Full Reel; Wavelength Typ Vishay 29X4197
TRANSISTOR, PHOTO, NPN, 570NM, 1206, FULL REEL; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Dark Current:3nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 570NM, 1206, FULL REEL; Wavelength Typ:570nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; Dark Current:3nA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78Y9565
Product Name Photodiode, Sensor, Ambient Light; Wavelength Typ Vishay
Peak Wavelength 570 nm (5700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.0MM RED SMD LED - AA3021SURSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers