Vishay Precision Group Optical Sensor Phototransistor; Wavelength Typ Vishay TEMT1030

Description
OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:880nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2 - 1 year; DC Collector Current:0.05A RoHS Compliant: Yes
Datasheet
Description
OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:880nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2 - 1 year; DC Collector Current:0.05A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor Phototransistor; Wavelength Typ Vishay - 58K2403 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor Phototransistor; Wavelength Typ Vishay
58K2403
Optical Sensor Phototransistor; Wavelength Typ Vishay 58K2403
OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:880nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2 - 1 year; DC Collector Current:0.05A RoHS Compliant: Yes

OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:880nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2 - 1 year; DC Collector Current:0.05A RoHS Compliant: Yes

Supplier's Site Datasheet
Photo Transistor, Npn, 880Nm, Smd; Wavelength Typ Vishay - 54X3812 - Newark, An Avnet Company
Chicago, IL, United States
Photo Transistor, Npn, 880Nm, Smd; Wavelength Typ Vishay
54X3812
Photo Transistor, Npn, 880Nm, Smd; Wavelength Typ Vishay 54X3812
PHOTO TRANSISTOR, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

PHOTO TRANSISTOR, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58K2403
Product Name Optical Sensor Phototransistor; Wavelength Typ Vishay
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details