Vishay Precision Group Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay TEMT1020

Description
TRANSISTOR, PHOTO, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; DC Collector Current:0.05A RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; DC Collector Current:0.05A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay - 33C1234 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay
33C1234
Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay 33C1234
TRANSISTOR, PHOTO, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; DC Collector Current:0.05A RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 880NM, SMD; Wavelength Typ:880nm; Viewing Angle:15°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 3 - 168 hours; DC Collector Current:0.05A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1234
Product Name Transistor, Photo, Npn, 880Nm, Smd; Wavelength Typ Vishay
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details