Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Phototransistors - TEMT1000 TEMT1000

Description
Manufacturer: Vishay Win Source Part Number: 364507-TEMT1000 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Viewing Angle: 30° Wavelength: 950nm Current - Dark (Id) (Max): 200nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 364507-TEMT1000 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Viewing Angle: 30° Wavelength: 950nm Current - Dark (Id) (Max): 200nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - TEMT1000 - 364507-TEMT1000 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - TEMT1000
364507-TEMT1000
Optical Sensors - Optical Sensors - Phototransistors - TEMT1000 364507-TEMT1000
Manufacturer: Vishay Win Source Part Number: 364507-TEMT1000 Packaging: Reel - TR Orientation: Top View Mounting: SMD (SMT) Viewing Angle: 30° Wavelength: 950nm Current - Dark (Id) (Max): 200nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 2-SMD, Z-Bend Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Maximum Power Dissipation: 100mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 364507-TEMT1000
Packaging: Reel - TR
Orientation: Top View
Mounting: SMD (SMT)
Viewing Angle: 30°
Wavelength: 950nm
Current - Dark (Id) (Max): 200nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 2-SMD, Z-Bend
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Maximum Power Dissipation: 100mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 364507-TEMT1000
Product Name Optical Sensors - Optical Sensors - Phototransistors - TEMT1000
Package Type SOT3
Unlock Full Specs
to access all available technical data