Vishay Precision Group Diode, Photo, 540Nm, 60°, 0805, Full Reel; No. Of Pins Vishay TEMD6200FX01

Description
DIODE, PHOTO, 540NM, 60°, 0805, FULL REEL; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 540NM, 60°, 0805, FULL REEL; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 540Nm, 60°, 0805, Full Reel; No. Of Pins Vishay - 28X3197 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 540Nm, 60°, 0805, Full Reel; No. Of Pins Vishay
28X3197
Diode, Photo, 540Nm, 60°, 0805, Full Reel; No. Of Pins Vishay 28X3197
DIODE, PHOTO, 540NM, 60°, 0805, FULL REEL; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIODE, PHOTO, 540NM, 60°, 0805, FULL REEL; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Photo, 540Nm, 60°, 0805; No. Of Pins Vishay - 70R1413 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 540Nm, 60°, 0805; No. Of Pins Vishay
70R1413
Diode, Photo, 540Nm, 60°, 0805; No. Of Pins Vishay 70R1413
DIODE, PHOTO, 540NM, 60°, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 540NM, 60°, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ambient Light Sensor, 0805; No. Of Pins Vishay - 64AH8997 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, 0805; No. Of Pins Vishay
64AH8997
Ambient Light Sensor, 0805; No. Of Pins Vishay 64AH8997
AMBIENT LIGHT SENSOR, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 28X3197 70R1413
Product Name Diode, Photo, 540Nm, 60°, 0805, Full Reel; No. Of Pins Vishay Diode, Photo, 540Nm, 60°, 0805; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details