Vishay Precision Group Diode, Photo, 540Nm, 60°, 1206; No. Of Pins Vishay TEMD6010FX01

Description
DIODE, PHOTO, 540NM, 60°, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100µA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 540NM, 60°, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100µA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 540Nm, 60°, 1206; No. Of Pins Vishay - 54M1261 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 540Nm, 60°, 1206; No. Of Pins Vishay
54M1261
Diode, Photo, 540Nm, 60°, 1206; No. Of Pins Vishay 54M1261
DIODE, PHOTO, 540NM, 60°, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100µA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 540NM, 60°, 1206; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100µA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Photo, 540Nm, 60°, 1206, Full Reel; No. Of Pins Vishay - 28X3196 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 540Nm, 60°, 1206, Full Reel; No. Of Pins Vishay
28X3196
Diode, Photo, 540Nm, 60°, 1206, Full Reel; No. Of Pins Vishay 28X3196
DIODE, PHOTO, 540NM, 60°, 1206, FULL REEL; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100µA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIODE, PHOTO, 540NM, 60°, 1206, FULL REEL; No. of Pins:2Pins; Diode Case Style:1206; Wavelength of Peak Sensitivity:540nm; Angle of Half Sensitivity ±:60°; Dark Current:100µA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 54M1261 28X3196
Product Name Diode, Photo, 540Nm, 60°, 1206; No. Of Pins Vishay Diode, Photo, 540Nm, 60°, 1206, Full Reel; No. Of Pins Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 34 volts
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details