Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD5510FX01 TEMD5510FX01

Description
Manufacturer: Vishay Win Source Part Number: 057053-TEMD5510FX01 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 16V Viewing Angle: 130° Family Name: TEMD5510FX01 Wavelength: 540nm Spectral Range: 430nm to 610nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Introduction Date: August 28, 2007 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057053-TEMD5510FX01 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 16V Viewing Angle: 130° Family Name: TEMD5510FX01 Wavelength: 540nm Spectral Range: 430nm to 610nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Introduction Date: August 28, 2007 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD5510FX01 - 057053-TEMD5510FX01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD5510FX01
057053-TEMD5510FX01
Optical Sensors - Optical Sensors - Photodiodes - TEMD5510FX01 057053-TEMD5510FX01
Manufacturer: Vishay Win Source Part Number: 057053-TEMD5510FX01 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 16V Viewing Angle: 130° Family Name: TEMD5510FX01 Wavelength: 540nm Spectral Range: 430nm to 610nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Introduction Date: August 28, 2007 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Sensing & Instrumentation, Consumer Electronics

Manufacturer: Vishay
Win Source Part Number: 057053-TEMD5510FX01
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 16V
Viewing Angle: 130°
Family Name: TEMD5510FX01
Wavelength: 540nm
Spectral Range: 430nm to 610nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Introduction Date: August 28, 2007
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Sensing & Instrumentation, Consumer Electronics

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
TEMD5510FX01
Ambient Light Sensors TEMD5510FX01
Ambient Light Sensors 16V 215mW 540nm AEC-Q101 Qualified

Ambient Light Sensors 16V 215mW 540nm AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 057053-TEMD5510FX01 TEMD5510FX01
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD5510FX01 Ambient Light Sensors
Applications Consumer
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1103EUA-T - 1010921-A1103EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motion Sensor ICs - 2618111P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details