Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - TEMD5120X01 TEMD5120X01

Description
Manufacturer: Vishay Win Source Part Number: 899484-TEMD5120X01 Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 940nm 100ns 130° 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: TEMD5120 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 751-1049-1-ND, TEMD5120X01CT, 751-1049-6-ND, 751-1049-2-ND, 751-1049-6, TEMD5120X01DKR, TEMD5120X01TR, 751-1049-1, 751-1049-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899484-TEMD5120X01 Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 940nm 100ns 130° 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: TEMD5120 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 751-1049-1-ND, TEMD5120X01CT, 751-1049-6-ND, 751-1049-2-ND, 751-1049-6, TEMD5120X01DKR, TEMD5120X01TR, 751-1049-1, 751-1049-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - TEMD5120X01 - 899484-TEMD5120X01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - TEMD5120X01
899484-TEMD5120X01
Optical Sensors - Optical Sensors - Photodiodes - TEMD5120X01 899484-TEMD5120X01
Manufacturer: Vishay Win Source Part Number: 899484-TEMD5120X01 Operating Temperature Range: -40°C ~ 100°C Features: Photodiode 940nm 100ns 130° 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: TEMD5120 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 751-1049-1-ND, TEMD5120X01CT, 751-1049-6-ND, 751-1049-2-ND, 751-1049-6, TEMD5120X01DKR, TEMD5120X01TR, 751-1049-1, 751-1049-2

Manufacturer: Vishay
Win Source Part Number: 899484-TEMD5120X01
Operating Temperature Range: -40°C ~ 100°C
Features: Photodiode 940nm 100ns 130° 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: TEMD5120
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: 751-1049-1-ND, TEMD5120X01CT, 751-1049-6-ND, 751-1049-2-ND, 751-1049-6, TEMD5120X01DKR, TEMD5120X01TR, 751-1049-1, 751-1049-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 899484-TEMD5120X01
Product Name Optical Sensors - Optical Sensors - Photodiodes - TEMD5120X01
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details