Vishay Precision Group Diode, Photo, 940Nm, 65°; No. Of Pins Vishay TEMD5120X01

Description
DIODE, PHOTO, 940NM, 65°; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 940NM, 65°; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 940Nm, 65°; No. Of Pins Vishay - 54K7190 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 65°; No. Of Pins Vishay
54K7190
Diode, Photo, 940Nm, 65°; No. Of Pins Vishay 54K7190
DIODE, PHOTO, 940NM, 65°; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 65°; No. of Pins:2Pins; Diode Case Style:SMD; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54K7190
Product Name Diode, Photo, 940Nm, 65°; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Specs
Diode Applications Rectifier
VF 1.25 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG981S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details