Vishay Precision Group Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay TEFT4300.

Description
TRANSISTOR, PHOTO, NPN, 925NM, T-1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: No
Description
TRANSISTOR, PHOTO, NPN, 925NM, T-1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay - 28AC3800 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay
28AC3800
Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay 28AC3800
TRANSISTOR, PHOTO, NPN, 925NM, T-1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: No

TRANSISTOR, PHOTO, NPN, 925NM, T-1; Wavelength Typ:925nm; Viewing Angle:30°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28AC3800
Product Name Transistor, Photo, Npn, 925Nm, T-1; Wavelength Typ Vishay
Peak Wavelength 925 nm (9250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LEDs - 8107247P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
2 suppliers