Vishay Precision Group Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay TEFD4300F

Description
PIN PHOTODIODE, 950NM, 20DEG, T1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PIN PHOTODIODE, 950NM, 20DEG, T1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay - 82T8678 - Newark, An Avnet Company
Chicago, IL, United States
Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay
82T8678
Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay 82T8678
PIN PHOTODIODE, 950NM, 20DEG, T1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

PIN PHOTODIODE, 950NM, 20DEG, T1; No. of Pins:2Pins; Diode Case Style:T-1 (3mm); Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:20°; Dark Current:150pA; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 82T8678
Product Name Pin Photodiode, 950Nm, 20Deg, T1; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Diode; 1 A; 0.55 V (Max.) @ 1 A; 40 V; 2 mA; 50 A; -40 degC; 150 degC - 70212464 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 1000 mA
VR 40 volts
View Details