Vishay Precision Group Aluminum Electrolytic Capacitors TE1504

Description
5µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
5µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1504-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1504-ND
Aluminum Electrolytic Capacitors TE1504-ND
5µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

5µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 5Uf, 150V, +75, -10%, Axial; Capacitance Vishay - 18F880 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5Uf, 150V, +75, -10%, Axial; Capacitance Vishay
18F880
Aluminum Electrolytic Capacitor 5Uf, 150V, +75, -10%, Axial; Capacitance Vishay 18F880
ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, +75, -10%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:8.179mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 5UF, 150V, +75, -10%, AXIAL; Capacitance:5µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:8.179mm RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1504 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1504
Capacitors - Aluminum Electrolytic Capacitors TE1504
CAP ALUM 5UF 150V AXIAL

CAP ALUM 5UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TE1504-ND 18F880 TE1504
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 5Uf, 150V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5 microF 5 microF 5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details