Vishay Precision Group Aluminum Electrolytic Capacitors TE1500

Description
1µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1500-ND
Aluminum Electrolytic Capacitors TE1500-ND
1µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

1µF 150V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 1Uf, 150V, +75, -10%, Axial; Capacitance Vishay - 18F876 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf, 150V, +75, -10%, Axial; Capacitance Vishay
18F876
Aluminum Electrolytic Capacitor 1Uf, 150V, +75, -10%, Axial; Capacitance Vishay 18F876
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 150V, +75, -10%, AXIAL; Capacitance:1µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 150V, +75, -10%, AXIAL; Capacitance:1µF; Voltage(DC):150V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1500
Capacitors - Aluminum Electrolytic Capacitors TE1500
CAP ALUM 1UF 150V AXIAL

CAP ALUM 1UF 150V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TE1500-ND 18F876 TE1500
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1Uf, 150V, +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713232 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details