Vishay Intertechnology, Inc. 100V 30uF Capacitor TE1411

Description
Aluminum Electrolytic Capacitors - Leaded 100V 30uF AXIAL Product overview: TE1411 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 30uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1411 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors - Leaded 100V 30uF AXIAL Product overview: TE1411 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 30uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1411 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 30uF Capacitor
58-TE1411
100V 30uF Capacitor 58-TE1411
Aluminum Electrolytic Capacitors - Leaded 100V 30uF AXIAL Product overview: TE1411 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 30uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1411 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitors - Leaded 100V 30uF AXIAL Product overview: TE1411 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 30uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - TE1411-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1411-ND
Aluminum Electrolytic Capacitors TE1411-ND
30µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

30µF 100V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1411 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1411
Capacitors - Aluminum Electrolytic Capacitors TE1411
CAP ALUM 30UF 100V AXIAL

CAP ALUM 30UF 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 30Uf, 100V, +75, -10%, Axial; Capacitance Vishay - 18F028 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 30Uf, 100V, +75, -10%, Axial; Capacitance Vishay
18F028
Aluminum Electrolytic Capacitor 30Uf, 100V, +75, -10%, Axial; Capacitance Vishay 18F028
ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 100V, +75, -10%, AXIAL; Capacitance:30µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 100V, +75, -10%, AXIAL; Capacitance:30µF; Voltage(DC):100V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-TE1411 TE1411-ND TE1411 18F028
Product Name 100V 30uF Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 30Uf, 100V, +75, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 30 microF 30 microF 30 microF 30 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details