Vishay Precision Group Aluminum Electrolytic Capacitors TE1304-E3

Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1304-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1304-E3-ND
Aluminum Electrolytic Capacitors TE1304-E3-ND
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

10µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10uF 50V Capacitor
58-TE1304-E3
10uF 50V Capacitor 58-TE1304-E3
10uF 50V Axial Aluminum Electrolytic Capacitor Product overview: TE1304-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1304-E3 can be used for catalog matching and distributor lookup.

10uF 50V Axial Aluminum Electrolytic Capacitor Product overview: TE1304-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1304-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial - 70079649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial
70079649
Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial 70079649
Operating Temperature: –40°C to +105°C. Features Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits All Terminal Connections Welded, Eliminating Possibility of “Open” or Intermittent Contacts Occasionally Found in Pressure Joints of Conventional Capacitors Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability Metal-Encased with Clear Plastic Outer Insulating Sleeve Excellent Circuit Performance When Used as Coupling Capacitors Minimum Drain and Long Battery Life When Used in Battery Bypass Applications Better Performance Under Life Test Than Most Miniature Aluminum Electrolytic Capacitors

Operating Temperature: –40°C to +105°C.
Features

  • Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits
  • All Terminal Connections Welded, Eliminating Possibility of “Open” or Intermittent Contacts Occasionally Found in Pressure Joints of Conventional Capacitors
  • Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability
  • Metal-Encased with Clear Plastic Outer Insulating Sleeve
  • Excellent Circuit Performance When Used as Coupling Capacitors
  • Minimum Drain and Long Battery Life When Used in Battery Bypass Applications
  • Better Performance Under Life Test Than Most Miniature Aluminum Electrolytic Capacitors
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number TE1304-E3-ND 58-TE1304-E3 70079649
Product Name Aluminum Electrolytic Capacitors 10uF 50V Capacitor Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial
Applications General Purpose General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers