Vishay Precision Group Aluminum Electrolytic Capacitors TE1302

Description
3µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1302-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1302-ND
Aluminum Electrolytic Capacitors TE1302-ND
3µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

3µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 3Uf 50V +75, -10%, Axial; Capacitance Vishay - 18F859 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3Uf 50V +75, -10%, Axial; Capacitance Vishay
18F859
Aluminum Electrolytic Capacitor 3Uf 50V +75, -10%, Axial; Capacitance Vishay 18F859
ALUMINUM ELECTROLYTIC CAPACITOR 3UF 50V +75, -10%, AXIAL; Capacitance:3µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.604mm; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 3UF 50V +75, -10%, AXIAL; Capacitance:3µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.604mm; ESR:- RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1302 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1302
Capacitors - Aluminum Electrolytic Capacitors TE1302
CAP ALUM 3UF 50V AXIAL

CAP ALUM 3UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TE1302-ND 18F859 TE1302
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3Uf 50V +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3 microF 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details