3uF 50V Axial Aluminum Electrolytic Capacitor Product overview: TE1302-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1302-E3 can be used for catalog matching and distributor lookup.
3µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
CAP ALUM 3UF 50V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 3UF 50V +75, -10%, AXIAL; Capacitance:3µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Operating Temperature: –40°C to +105°C.
Features
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TE1302-E3 | TE1302-E3-ND | TE1302-E3 | 70M6243 | 70079647 |
| Product Name | 3uF 50V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 3Uf 50V +75, -10%, Axial; Capacitance Vishay | Capacitor;Aluminum Electrolytic;Cap 3 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | 3 microF |