Vishay Precision Group Aluminum Electrolytic Capacitors TE1302.1

Description
4µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
4µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1302.1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1302.1-ND
Aluminum Electrolytic Capacitors TE1302.1-ND
4µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

4µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 4Uf 50V +75, -10%, Axial; Capacitance Vishay - 18F860 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4Uf 50V +75, -10%, Axial; Capacitance Vishay
18F860
Aluminum Electrolytic Capacitor 4Uf 50V +75, -10%, Axial; Capacitance Vishay 18F860
ALUMINUM ELECTROLYTIC CAPACITOR 4UF 50V +75, -10%, AXIAL; Capacitance:4µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 4UF 50V +75, -10%, AXIAL; Capacitance:4µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1302.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1302.1
Capacitors - Aluminum Electrolytic Capacitors TE1302.1
CAP ALUM 4UF 50V AXIAL

CAP ALUM 4UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TE1302.1-ND 18F860 TE1302.1
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4Uf 50V +75, -10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4 microF 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details