Vishay Precision Group Aluminum Electrolytic Capacitors TE1300-E3

Description
1µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1300-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1300-E3-ND
Aluminum Electrolytic Capacitors TE1300-E3-ND
1µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

1µF 50V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
58-TE1300-E3
1UF 50V Capacitor 58-TE1300-E3
CAP ALUM 1UF 50V AXIAL Product overview: TE1300-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1300-E3 can be used for catalog matching and distributor lookup.

CAP ALUM 1UF 50V AXIAL Product overview: TE1300-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1300-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 1 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial - 70079645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 1 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial
70079645
Capacitor;Aluminum Electrolytic;Cap 1 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial 70079645
Operating Temperature: –40°C to +105°C. Features Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits All Terminal Connections Welded, Eliminating Possibility of “Open” or Intermittent Contacts Occasionally Found in Pressure Joints of Conventional Capacitors Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability Metal-Encased with Clear Plastic Outer Insulating Sleeve Excellent Circuit Performance When Used as Coupling Capacitors Minimum Drain and Long Battery Life When Used in Battery Bypass Applications Better Performance Under Life Test Than Most Miniature Aluminum Electrolytic Capacitors

Operating Temperature: –40°C to +105°C.
Features

  • Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits
  • All Terminal Connections Welded, Eliminating Possibility of “Open” or Intermittent Contacts Occasionally Found in Pressure Joints of Conventional Capacitors
  • Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability
  • Metal-Encased with Clear Plastic Outer Insulating Sleeve
  • Excellent Circuit Performance When Used as Coupling Capacitors
  • Minimum Drain and Long Battery Life When Used in Battery Bypass Applications
  • Better Performance Under Life Test Than Most Miniature Aluminum Electrolytic Capacitors
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1300-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1300-E3
Capacitors - Aluminum Electrolytic Capacitors TE1300-E3
CAP ALUM 1UF 50V AXIAL

CAP ALUM 1UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1300-E3-ND 58-TE1300-E3 70079645 TE1300-E3
Product Name Aluminum Electrolytic Capacitors 1UF 50V Capacitor Capacitor;Aluminum Electrolytic;Cap 1 uF;Tol -10, +75%;Vol-Rtg 50 VDC;Axial Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details