200uF 25V Axial Al Electrolytic Capacitor Product overview: TE1213-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1213-E3 can be used for catalog matching and distributor lookup.
200µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Operating Temperature: –40°C to +105°C.
Features
CAP ALUM 200UF 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 25V, +75, -10%, AXIAL; Capacitance:200µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-TE1213-E3 | TE1213-E3-ND | 70079644 | TE1213-E3 | 70M6240 |
| Product Name | 200uF 25V Capacitor | Aluminum Electrolytic Capacitors | Capacitor;Aluminum Electrolytic;Cap 200uF;Tol -10, +75%;Vol-Rtg 25 VDC;Axial | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 200Uf, 25V, +75, -10%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 200 microF | 200 microF | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |