Vishay Precision Group Aluminum Electrolytic Capacitors TE1204-E3

Description
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1204-E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1204-E3-ND
Aluminum Electrolytic Capacitors TE1204-E3-ND
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

10µF 25V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
58-TE1204-E3
10UF 25V Capacitor 58-TE1204-E3
CAP ALUM 10UF 25V AXIAL Product overview: TE1204-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1204-E3 can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 25V AXIAL Product overview: TE1204-E3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1204-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 25 VDC;Axial - 70079640 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 25 VDC;Axial
70079640
Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 25 VDC;Axial 70079640
Operating Temperature: –40°C to +105°C. Features Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits All Terminal Connections Welded, Eliminating Possibility of “Open” or Intermittent Contacts Occasionally Found in Pressure Joints of Conventional Capacitors Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability Metal-Encased with Clear Plastic Outer Insulating Sleeve Excellent Circuit Performance When Used as Coupling Capacitors Minimum Drain and Long Battery Life When Used in Battery Bypass Applications Better Performance Under Life Test Than Most Miniature Aluminum Electrolytic Capacitors

Operating Temperature: –40°C to +105°C.
Features

  • Proven Dependable Performance in the Industrial and Electronic Equipment with Either Transistor or Modified Electron-Tube Circuits
  • All Terminal Connections Welded, Eliminating Possibility of “Open” or Intermittent Contacts Occasionally Found in Pressure Joints of Conventional Capacitors
  • Superior in Size, Performance Characteristics, Shelf Life, Construction and Reliability
  • Metal-Encased with Clear Plastic Outer Insulating Sleeve
  • Excellent Circuit Performance When Used as Coupling Capacitors
  • Minimum Drain and Long Battery Life When Used in Battery Bypass Applications
  • Better Performance Under Life Test Than Most Miniature Aluminum Electrolytic Capacitors
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - TE1204-E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1204-E3
Capacitors - Aluminum Electrolytic Capacitors TE1204-E3
CAP ALUM 10UF 25V AXIAL

CAP ALUM 10UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TE1204-E3-ND 58-TE1204-E3 70079640 TE1204-E3
Product Name Aluminum Electrolytic Capacitors 10UF 25V Capacitor Capacitor;Aluminum Electrolytic;Cap 10 uF;Tol -10, +75%;Vol-Rtg 25 VDC;Axial Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details