Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors TE1164

Description
200µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
200µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TE1164-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TE1164-ND
Aluminum Electrolytic Capacitors TE1164-ND
200µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

200µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - TE1164 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
TE1164
Capacitors - Aluminum Electrolytic Capacitors TE1164
CAP ALUM 200UF 16V AXIAL

CAP ALUM 200UF 16V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 200Uf, 16V, +75, -10%, Axial; Capacitance Vishay - 18F846 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 200Uf, 16V, +75, -10%, Axial; Capacitance Vishay
18F846
Aluminum Electrolytic Capacitor 200Uf, 16V, +75, -10%, Axial; Capacitance Vishay 18F846
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 16V, +75, -10%, AXIAL; Capacitance:200µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 16V, +75, -10%, AXIAL; Capacitance:200µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TE1164-ND TE1164 18F846
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 200Uf, 16V, +75, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 200 microF 200 microF 200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details