50µF 16V Aluminum Electrolytic Capacitors Axial, Can 2000 Hrs @ 85°C
50uF 16V Axial Aluminum Electrolytic Capacitor Product overview: TE1160-E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-TE1160-E3 can be used for catalog matching and distributor lookup.
Operating Temperature: –40°C to +105°C.
Features
CAP ALUM 50UF 16V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 16V, +75, -10%, AXIAL; Capacitance:50µF; Voltage(DC):16V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TE1160-E3-ND | 58-TE1160-E3 | 70079636 | TE1160-E3 | 70M6230 |
| Product Name | Aluminum Electrolytic Capacitors | 50uF 16V Capacitor | Capacitor;Aluminum Electrolytic;Cap 50 uF;Tol -10, +75%;Vol-Rtg 16 VDC;Axial | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 50Uf, 16V, +75, -10%, Axial; Capacitance Vishay |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF | 50 microF |