Win Source Part Number: 1368382-TDSR1360
Category: Optoelectronics - LED Character and Numeric
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Tube
Product Status: Active
Package / Case: 10-DIP (0.600", 15.24mm)
Base Product Number: TDSR1360
Power Dissipation (Max): 185mW
HTSUS: 8541.41.0000
Size / Dimension: 0.689" H x 0.482" W x 0.252" D (17.50mm x 12.25mm x 6.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Millicandela Rating: 3.6mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 1mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.51" (13.00mm)
Common Pin: Common Cathode
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | TDSR1360 |
| Product Name | Optoelectronics - LED Character and Numeric |