Vishay Precision Group LED Character and Numeric TDSO5160

Description
"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Cathode 2V 20mA 0.689"" H x 0.482"" W x 0.252"" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Cathode 2V 20mA 0.689"" H x 0.482"" W x 0.252"" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - TDSO5160-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDSO5160-ND
LED Character and Numeric TDSO5160-ND
"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Cathode 2V 20mA 0.689"" H x 0.482"" W x 0.252"" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Cathode 2V 20mA 0.689"" H x 0.482"" W x 0.252"" D (17.50mm x 12.25mm x 6.40mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
LED; 700 ucd (Min.) @ 10 mA; 630 nm (Typ.) @ 10 mA; 2 V (Typ.) @ 20 mA; - 70061458 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 700 ucd (Min.) @ 10 mA; 630 nm (Typ.) @ 10 mA; 2 V (Typ.) @ 20 mA;
70061458
LED; 700 ucd (Min.) @ 10 mA; 630 nm (Typ.) @ 10 mA; 2 V (Typ.) @ 20 mA; 70061458
700 ucd (Min.) @ 10 mA Luminous Intensity, Standard 7 Segment Display 13 mm Evenly lighted segments Grey package surface Untinted segments Luminous intensity categorized Yellow and green categorized for color Wide viewing angle Suitable for DC and high peak current Lead-free device The TDS.51.. series are 13 mm character seven segment LED displays in a very compact package. All displays are categorized in luminous intensity groups. That allows users to assemble displays with uniform appearence. Typical applications include instrumen

700 ucd (Min.) @ 10 mA Luminous Intensity, Standard 7 Segment Display 13 mm

  • Evenly lighted segments
  • Grey package surface
  • Untinted segments
  • Luminous intensity categorized
  • Yellow and green categorized for color
  • Wide viewing angle
  • Suitable for DC and high peak current
  • Lead-free device
    The TDS.51.. series are 13 mm character seven segment LED displays in a very compact package. All displays are categorized in luminous intensity groups. That allows users to assemble displays with uniform appearence. Typical applications include instrumen
Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSO5160
LED Displays & Accessories TDSO5160
LED Displays & Accessories 7- Seg Org 0.7mcd Common Cathode

LED Displays & Accessories 7- Seg Org 0.7mcd Common Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TDSO5160-ND 70061458 TDSO5160
Product Name LED Character and Numeric LED; 700 ucd (Min.) @ 10 mA; 630 nm (Typ.) @ 10 mA; 2 V (Typ.) @ 20 mA; LED Displays & Accessories
Display Type Segmented Segmented
Common Common Cathode
LED Color Orange
Number of Characters 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Specs
Display Type Dot Matrix
View Details