Vishay Intertechnology, Inc. 20mA DIP Cable Assembly TDSL3150

Description
7-Seg LED Emitter, Red, 6mm, DIP, 20mA, 0.26mcd Product overview: TDSL3150 from Vishay is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, DIP. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part, 20mA, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-TDSL3150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7-Seg LED Emitter, Red, 6mm, DIP, 20mA, 0.26mcd Product overview: TDSL3150 from Vishay is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, DIP. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part, 20mA, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-TDSL3150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mA DIP Cable Assembly - 491-TDSL3150 - ERSAELECTRONICS PTE. LTD.
Singapore
20mA DIP Cable Assembly
491-TDSL3150
20mA DIP Cable Assembly 491-TDSL3150
7-Seg LED Emitter, Red, 6mm, DIP, 20mA, 0.26mcd Product overview: TDSL3150 from Vishay is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, DIP. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part, 20mA, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-TDSL3150 can be used for catalog matching and distributor lookup.

7-Seg LED Emitter, Red, 6mm, DIP, 20mA, 0.26mcd Product overview: TDSL3150 from Vishay is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, DIP. Search-friendly keywords include Cable Assembly, Grommets & Bushings, electronic component, datasheet, replacement part, 20mA, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 491-TDSL3150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 491-TDSL3150
Product Name 20mA DIP Cable Assembly
Cable Length 0.0413 ft (0.1260 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details