Vishay Precision Group LED Character and Numeric TDSG3160

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.4V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.4V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - TDSG3160-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
TDSG3160-ND
LED Character and Numeric TDSG3160-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.4V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.4V 20mA 0.500"" H x 0.372"" W x 0.252"" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 997546-TDSG3160 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
997546-TDSG3160
Optoelectronics - Display Modules - LED Character and Numeric 997546-TDSG3160
Win Source Part Number: 997546-TDSG3160 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Series: TDS.31 Color: Green Package: Bulk Standard Package: 400 Millicandela Rating: 6.8mcd Voltage - Forward (Vf) (Typ): 2.4V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 480mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TDSG3160

Win Source Part Number: 997546-TDSG3160
Category: Optoelectronics>Display Modules - LED Character and Numeric
Series: TDS.31
Color: Green
Package: Bulk
Standard Package: 400
Millicandela Rating: 6.8mcd
Voltage - Forward (Vf) (Typ): 2.4V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 480mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TDSG3160

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TDSG3160
LED Displays & Accessories TDSG3160
LED Displays & Accessories 7-Seg Grn 0.45mcd Common Cathode

LED Displays & Accessories 7-Seg Grn 0.45mcd Common Cathode

Buy Now Datasheet
7-Segment Display, 10Mm, Common Cathode Rohs Compliant Vishay - 69AH2960 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Display, 10Mm, Common Cathode Rohs Compliant Vishay
69AH2960
7-Segment Display, 10Mm, Common Cathode Rohs Compliant Vishay 69AH2960
7-SEGMENT DISPLAY, 10MM, COMMON CATHODE ROHS COMPLIANT: YES

7-SEGMENT DISPLAY, 10MM, COMMON CATHODE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TDSG3160-ND 997546-TDSG3160 TDSG3160 69AH2960
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories 7-Segment Display, 10Mm, Common Cathode Rohs Compliant Vishay
Display Type Segmented Dot Matrix Segmented
Common Common Cathode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Display Instrument With Single Loop - H5100 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Character Type Alphanumeric
View Details