Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1300 TCST1300

Description
Manufacturer: Vishay Win Source Part Number: 1106456-TCST1300 Packaging: Tube/Rail Type: Unamplified Response Time: 10μs, 8μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 3.1mm Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 85°C Maximum Current Collector: 0.5mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1106456-TCST1300 Packaging: Tube/Rail Type: Unamplified Response Time: 10μs, 8μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 3.1mm Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 85°C Maximum Current Collector: 0.5mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1300 - 1106456-TCST1300 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1300
1106456-TCST1300
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1300 1106456-TCST1300
Manufacturer: Vishay Win Source Part Number: 1106456-TCST1300 Packaging: Tube/Rail Type: Unamplified Response Time: 10μs, 8μs Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 3.1mm Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 85°C Maximum Current Collector: 0.5mA VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1106456-TCST1300
Packaging: Tube/Rail
Type: Unamplified
Response Time: 10μs, 8μs
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 3.1mm
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 85°C
Maximum Current Collector: 0.5mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1106456-TCST1300
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - TCST1300
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1525 - 1-FS63RTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16091-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers