Vishay Intertechnology, Inc. Reflective - Analog Output TCRT1010

Description
SENSOR OPTO TRANS 4MM REFL THPCB
Datasheet
Description
SENSOR OPTO TRANS 4MM REFL THPCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective - Analog Output - TCRT1010 - ODG (Origin Data Global)
Shenzhen, China
Reflective - Analog Output
TCRT1010
Reflective - Analog Output TCRT1010
SENSOR OPTO TRANS 4MM REFL THPCB

SENSOR OPTO TRANS 4MM REFL THPCB

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number TCRT1010
Product Name Reflective - Analog Output
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 9094196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance image sensors - S15453-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details