Vishay Intertechnology, Inc. Reflective - Analog Output TCRT1000

Description
SENSOR OPTO TRANS 4MM REFL THPCB
Datasheet
Description
SENSOR OPTO TRANS 4MM REFL THPCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective - Analog Output - TCRT1000 - ODG (Origin Data Global)
Shenzhen, China
Reflective - Analog Output
TCRT1000
Reflective - Analog Output TCRT1000
SENSOR OPTO TRANS 4MM REFL THPCB

SENSOR OPTO TRANS 4MM REFL THPCB

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number TCRT1000
Product Name Reflective - Analog Output
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details