Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND5000 TCND5000

Description
Manufacturer: Vishay Win Source Part Number: 111956-TCND5000 Packaging: Reel - TR Response Time: 800ns, 800ns Mounting: SMD (SMT) Output Type: PIN Photodiode Sensing Method: Reflective Family Name: TCND5000 Sensing Distance: 0.079" to 0.984" (2mm to 25mm) ADJ Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Continuous forward current- Max: 100mA Alternative Parts (Cross-Reference): SFH 9221-Z; SFH 9221; TCND3000; Introduction Date: July 08, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 111956-TCND5000 Packaging: Reel - TR Response Time: 800ns, 800ns Mounting: SMD (SMT) Output Type: PIN Photodiode Sensing Method: Reflective Family Name: TCND5000 Sensing Distance: 0.079" to 0.984" (2mm to 25mm) ADJ Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Continuous forward current- Max: 100mA Alternative Parts (Cross-Reference): SFH 9221-Z; SFH 9221; TCND3000; Introduction Date: July 08, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND5000 - 111956-TCND5000 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND5000
111956-TCND5000
Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND5000 111956-TCND5000
Manufacturer: Vishay Win Source Part Number: 111956-TCND5000 Packaging: Reel - TR Response Time: 800ns, 800ns Mounting: SMD (SMT) Output Type: PIN Photodiode Sensing Method: Reflective Family Name: TCND5000 Sensing Distance: 0.079" to 0.984" (2mm to 25mm) ADJ Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Continuous forward current- Max: 100mA Alternative Parts (Cross-Reference): SFH 9221-Z; SFH 9221; TCND3000; Introduction Date: July 08, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: Vishay
Win Source Part Number: 111956-TCND5000
Packaging: Reel - TR
Response Time: 800ns, 800ns
Mounting: SMD (SMT)
Output Type: PIN Photodiode
Sensing Method: Reflective
Family Name: TCND5000
Sensing Distance: 0.079" to 0.984" (2mm to 25mm) ADJ
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Continuous forward current- Max: 100mA
Alternative Parts (Cross-Reference): SFH 9221-Z; SFH 9221; TCND3000;
Introduction Date: July 08, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - TCND5000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
TCND5000
Sensors, Transducers - Optical Sensors - Reflective - Analog Output TCND5000
SENSOR REFLECTIVE PIN 940NM SMD

SENSOR REFLECTIVE PIN 940NM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 111956-TCND5000 TCND5000
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - TCND5000 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP216K1409 - 1193354-KP216K1409 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Image sensor modules - C16091-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details