The TCMT4606 is a quad-channel optocoupler with AC input and phototransistor output in a 16-pin SOP-16 mini-flat package measuring 7.00 mm x 4.40 mm. It offers 3750 V RMS isolation voltage, a current transfer ratio range of 100% to 300%, and a collector-emitter saturation voltage of up to 0.3 V. The device meets UL 1577, cUL, DIN EN 60747-5-5, and BSI safety standards, with a 5 mm creepage and clearance distance, and operates from -40 °C to +100 °C. Input-to-output capacitance is 0.3 pF typical, and the package matches IEC 60747-5-5 safety insulation requirements.
4-Ch AC Input Transistor Output Optocoupler, SOIC, 300mV Vce(sat) Product overview: TCMT4606 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCMT4606 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCMT4606 |
| Product Name | SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |