Vishay Precision Group Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay TCMT4100.

Description
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70VRoHS Compliant: No
Description
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70VRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay - 26AC4257 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay
26AC4257
Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay 26AC4257
OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70VRoHS Compliant: No

OPTOCOUPLER, PHOTOTRANSISTOR, 3750VRMS, FULL REEL; No. of Channels:4 Channel; Optocoupler Case Style:SSOP; No. of Pins:16Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:70VRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 26AC4257
Product Name Optocoupler, Phototransistor, 3750Vrms, Full Reel; No. Of Channels Vishay
Mounting Option SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20I12MHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details