Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TCMT1116

Description
Win Source Part Number: 1098652-TCMT1116 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): TCMT1118; TCMT1110; TCMT1105; TLP291(GB,SE; TLP290(GB,SE; TLP290(SE; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TCMT1116
Request a Quote Datasheet
Description
Win Source Part Number: 1098652-TCMT1116 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): TCMT1118; TCMT1110; TCMT1105; TLP291(GB,SE; TLP290(GB,SE; TLP290(SE; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TCMT1116
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1098652-TCMT1116 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1098652-TCMT1116
Isolators - Optoisolators - Transistor, Photovoltaic Output 1098652-TCMT1116
Win Source Part Number: 1098652-TCMT1116 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 5µs, 3µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): TCMT1118; TCMT1110; TCMT1105; TLP291(GB,SE; TLP290(GB,SE; TLP290(SE; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TCMT1116

Win Source Part Number: 1098652-TCMT1116
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 3µs, 4µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 300% @ 5mA
Turn On / Turn Off Time (Typ): 5µs, 3µs
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 4-SOP
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): TCMT1118; TCMT1110; TCMT1105; TLP291(GB,SE; TLP290(GB,SE; TLP290(SE;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TCMT1116

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1098652-TCMT1116
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details