Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCMT1115 TCMT1115

Description
Manufacturer: Vishay Win Source Part Number: 899317-TCMT1115 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TCMT1115 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 899317-TCMT1115 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TCMT1115 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCMT1115 - 899317-TCMT1115 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCMT1115
899317-TCMT1115
Optoisolators - Transistor, Photovoltaic Output - TCMT1115 899317-TCMT1115
Manufacturer: Vishay Win Source Part Number: 899317-TCMT1115 Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: Reel - TR Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TCMT1115 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 899317-TCMT1115
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Package: Reel - TR
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TCMT1115
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 899317-TCMT1115
Product Name Optoisolators - Transistor, Photovoltaic Output - TCMT1115
Mounting Option Surface Mount; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details