The TCET1201 is a phototransistor optocoupler in a 4-pin dual inline package with a 7.62 mm pin spacing, designed for electrical isolation in switch-mode power supplies, line receivers, and microprocessor interfaces. It features a current transfer ratio (CTR) between 40% and 80% at 5 V and 5 mA, with an isolation test voltage of 5000 V RMS. The device meets UL1577, cUL1577, DIN EN 60747-5-5 (VDE 0884-5), BSI, CQC GB8898-2011, and CQC GB4943.1-2011 safety standards. It operates reliably from -40 °C to +100 °C ambient temperature and supports a maximum collector-emitter voltage of 70 V. The coupling capacitance is 0.6 pF, and the isolation resistance is at least 10¹¹ Ω at 100 °C and 500 V.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin DIL Product overview: TCET1201 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1201 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCET1201 |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |