Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - TCET1113 TCET1113

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265557-TCET1113 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -40°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 4.7μs Turn On / Turn Off Time: 6μs, 5μs Voltage - Forward (Vf): 1.25V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265557-TCET1113 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -40°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 4.7μs Turn On / Turn Off Time: 6μs, 5μs Voltage - Forward (Vf): 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TCET1113 - 1265557-TCET1113 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TCET1113
1265557-TCET1113
Optoisolators - Transistor, Photovoltaic Output - TCET1113 1265557-TCET1113
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1265557-TCET1113 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Temperature Range - Operating: -40°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Homepage: www.vishay.com Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 4.7μs Turn On / Turn Off Time: 6μs, 5μs Voltage - Forward (Vf): 1.25V

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1265557-TCET1113
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Temperature Range - Operating: -40°C ~ 110°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 4.7μs
Turn On / Turn Off Time: 6μs, 5μs
Voltage - Forward (Vf): 1.25V

Buy Now
Singapore, Singapore
5000V DIP Bipolar Transistor
903-TCET1113
5000V DIP Bipolar Transistor 903-TCET1113
Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: TCET1113 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1113 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: TCET1113 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCET1113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1265557-TCET1113 903-TCET1113
Product Name Optoisolators - Transistor, Photovoltaic Output - TCET1113 5000V DIP Bipolar Transistor
Package Type SOT3
Packing Method Tube; Tube
TJ -40 to 110 C (-40 to 230 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data