Vishay Intertechnology, Inc. 5KV Bipolar Transistor TCED1100

Description
OPTOISOLATOR 5KV TRANS 4DIP Product overview: TCED1100 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCED1100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 5KV TRANS 4DIP Product overview: TCED1100 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCED1100 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TCED1100 is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode, designed for reinforced electrical isolation in safety-critical applications. It is packaged in a 4-lead dual inline package with a creepage distance and air path of at least 6 mm after mounting. It has a rated isolation voltage of 600 V RMS and an impulse voltage rating of 8 kV peak. The device meets safety standards including UL1577, CSA 22.2 Bulletin 5A, DIN EN 60747-5-5, IEC 60950, and IEC 60065, and complies with RoHS and lead-free requirements. The current transfer ratio is 600% minimum at I_F = 1 mA and V_CE = 2 V. Operating temperature range is -40 to +100 °C.

Datasheet Summary
Powered by GS/AI

The TCED1100 is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode, designed for reinforced electrical isolation in safety-critical applications. It is packaged in a 4-lead dual inline package with a creepage distance and air path of at least 6 mm after mounting. It has a rated isolation voltage of 600 V RMS and an impulse voltage rating of 8 kV peak. The device meets safety standards including UL1577, CSA 22.2 Bulletin 5A, DIN EN 60747-5-5, IEC 60950, and IEC 60065, and complies with RoHS and lead-free requirements. The current transfer ratio is 600% minimum at I_F = 1 mA and V_CE = 2 V. Operating temperature range is -40 to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-TCED1100
5KV Bipolar Transistor 903-TCED1100
OPTOISOLATOR 5KV TRANS 4DIP Product overview: TCED1100 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCED1100 can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 4DIP Product overview: TCED1100 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCED1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-TCED1100
Product Name 5KV Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data