Vishay Precision Group No. Of Channels Vishay TCDT1103.

Description
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V; Product Range:TCDT1100 Series RoHS Compliant: No
Datasheet
Description
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V; Product Range:TCDT1100 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Vishay - 61AC2242 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Vishay
61AC2242
No. Of Channels Vishay 61AC2242
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V; Product Range:TCDT1100 Series RoHS Compliant: No

No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5000Vrms; CTR Min:100%; Collector Emitter Voltage V(br)ceo:32V; Product Range:TCDT1100 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 61AC2242
Product Name No. Of Channels Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-2ED3147MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details