The TCDT1102G is a phototransistor optocoupler with a gallium arsenide infrared LED in a 6-pin plastic DIP package, 400 mil lead spacing. It provides 5000 V RMS isolation, 32 V collector-emitter voltage, and a current transfer ratio of 63% to 125%. The device has no base connection for enhanced noise immunity, meets RoHS directives, and is certified to UL1577, VDE0884, and IEC 60950 for reinforced isolation. It operates across an ambient temperature range of -55 °C to +110 °C.
1-Ch Transistor Optocoupler, 5kV Isolation, 32V VCEO, PDIP-6 Product overview: TCDT1102G from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 32V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 32V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TCDT1102G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TCDT1102G |
| Product Name | 5kV 32V Bipolar Transistor |
| IC(max) | 50 milliamps |