Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TCDT1101

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331884-TCDT1101 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 7µs, 6.7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 40% @ 10mA Voltage - Output (Max): 32V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 80% @ 10mA Turn On / Turn Off Time (Typ): 11µs, 7µs Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 110°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: TCDT1101 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331884-TCDT1101 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 7µs, 6.7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 40% @ 10mA Voltage - Output (Max): 32V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 80% @ 10mA Turn On / Turn Off Time (Typ): 11µs, 7µs Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 110°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: TCDT1101 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331884-TCDT1101 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331884-TCDT1101
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331884-TCDT1101
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331884-TCDT1101 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 7µs, 6.7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 40% @ 10mA Voltage - Output (Max): 32V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 80% @ 10mA Turn On / Turn Off Time (Typ): 11µs, 7µs Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 110°C Case / Package: 6-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Base Product Number: TCDT1101 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331884-TCDT1101
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 7µs, 6.7µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 40% @ 10mA
Voltage - Output (Max): 32V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 80% @ 10mA
Turn On / Turn Off Time (Typ): 11µs, 7µs
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 110°C
Case / Package: 6-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Base Product Number: TCDT1101
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331884-TCDT1101
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details