Vishay Intertechnology, Inc. Tantalum Capacitors T97R687K010LSA

Description
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 28mOhm
Request a Quote Datasheet
Description
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 28mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1657-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1657-1-ND
Tantalum Capacitors 718-1657-1-ND
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 28mOhm

680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 28mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1657-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1657-2-ND
Tantalum Capacitors 718-1657-2-ND
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 28mOhm

680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 28mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1657-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1657-6-ND
Tantalum Capacitors 718-1657-6-ND
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 28mOhm

680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 28mOhm

Buy Now Datasheet
Tantalum Capacitors - T97R687K010LSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97R687K010LSA
Tantalum Capacitors T97R687K010LSA
CAP TANT 680UF 10% 10V 3024

CAP TANT 680UF 10% 10V 3024

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T97R687K010LSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T97R687K010LSA
Capacitors - Tantalum Capacitors T97R687K010LSA
CAP TANT 680UF 10% 10V 3024

CAP TANT 680UF 10% 10V 3024

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1657-1-ND 718-1657-6-ND T97R687K010LSA T97R687K010LSA
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers