Vishay Intertechnology, Inc. Tantalum Capacitors T97R686M025CSA

Description
68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R686M025CSA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R686M025CSA-ND
Tantalum Capacitors T97R686M025CSA-ND
68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm

68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - T97R686M025CSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T97R686M025CSA
Tantalum Capacitors T97R686M025CSA
CAP TANT 68UF 20% 25V 3024

CAP TANT 68UF 20% 25V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T97R686M025CSA-ND T97R686M025CSA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers