Vishay Intertechnology, Inc. Tantalum Capacitors T97R476M035ESB

Description
47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet
Description
47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R476M035ESB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R476M035ESB-ND
Tantalum Capacitors T97R476M035ESB-ND
47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

47µF Conformal Coated Tantalum Capacitors 35V 3024 (7660 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97R476M035ESB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97R476M035ESB
Capacitors - Tantalum Capacitors T97R476M035ESB
CAP TANT 47UF 20% 35V 3024

CAP TANT 47UF 20% 35V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97R476M035ESB-ND T97R476M035ESB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details