Vishay Intertechnology, Inc. Tantalum Capacitors T97R156M063CZA

Description
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T97R156M063CZA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T97R156M063CZA-ND
Tantalum Capacitors T97R156M063CZA-ND
15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

15µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T97R156M063CZA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T97R156M063CZA
Capacitors - Tantalum Capacitors T97R156M063CZA
CAP TANT 15UF 20% 63V 3024

CAP TANT 15UF 20% 63V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T97R156M063CZA-ND T97R156M063CZA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details